Clock IC Type | Clock Buffer Distributor Divider |
---|---|
Frequency | 1.6GHz |
No. of Outputs | 8Outputs |
Supply Voltage Min | 3.15V |
Supply Voltage Max | 3.45V |
Clock IC Case Style | LLP |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 1010 |
Clock Frequency | 1600MHz |
Clock Frequency Max | 1600MHz |
Input Current | 5µA |
Input Type | Differential |
Operating Temperature Range | -40°C to +85°C |
Output Type | LVDS |
Supply Current | 160mA |
Supply Voltage Range | 3.15V to 3.45V |
Termination Type | Surface Mount Device |
Type | Clock Buffer/Divider/Distributor |
IC, CLOCK BUFFER, 1.6 GHZ, 48LLP | Farnell |
Ic, Clock Buffer, 1.6 Ghz, 48Llp | Newark Electronics |
1.6-GHz high performance clock buffer, divider, and distributor with 8 LVDS outputs | Texas Instruments |
Where can I find additional details, specifications and documents for a LMK01010ISQE/NOPB?
Additional datasheets, footprints and schematics for LMK01010ISQE/NOPB are listed on our Part Details page. You can also find images and similar parts to LMK01010ISQE/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMK01010ISQE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMK01010ISQE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMK01010ISQE/NOPB fall under?
The LMK01010ISQE/NOPB is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to LMK01010ISQE/NOPB when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMK01010ISQE/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMK01010ISQE/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMK01010ISQE/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LMK01010ISQE/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMK01010ISQE/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMK01010ISQE/NOPB?
You can fill out our help required form which you can use to request a quote for LMK01010ISQE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.