Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.77
Clock IC Type | Fanout Buffer |
---|---|
Frequency | 350MHz |
No. of Outputs | 4Outputs |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Clock IC Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Low skew, 1-to-4 multiplexed differential/LVCMOS-to-LVCMOS/TTL fanout buffer | Texas Instruments |
Fanout Buffer, 350Mhz, Tssop-16 | Newark Electronics |
FANOUT BUFFER, 350MHZ, TSSOP-16 | element14 |
Where can I find additional details, specifications and documents for a LMK00804BPW .?
Additional datasheets, footprints and schematics for LMK00804BPW . are listed on our Part Details page. You can also find images and similar parts to LMK00804BPW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMK00804BPW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMK00804BPW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMK00804BPW . fall under?
The LMK00804BPW . is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to LMK00804BPW . when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMK00804BPW . you can contact the distributor directly for product support, shipping queries etc.
Is the LMK00804BPW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMK00804BPW . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LMK00804BPW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMK00804BPW . often in real-time on the comparison pages.
What if I can't find stock of LMK00804BPW .?
You can fill out our help required form which you can use to request a quote for LMK00804BPW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.