LMH6644MA/NOPB Part Information
Details for LMH6644MA/NOPB by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 3.9600 |
10 | 3.1900 |
25 | 3.0100 |
50 | 2.8300 |
100 | 2.6400 |
Stock Information
Details
Part Features
- Fully Characterized for 3 V, 5 V, and u00b15 V
- Input Common Mode Volt. 0.5 V Beyond Vu2212 , 1 V from V+
- Input Current Noise (100 kHz) 0.9pA/u221aHz
- Input Voltage Noise (100 kHz) 17nV/u221aHz
- Linear Output Current u00b175 mA
- No Output Phase Reversal with CMVR Exceeded
- Output Short Circuit Current +115 mA to 145 mA
- Output Short Circuit Protected(2)
- Output Voltage Swing 40 mV from Rails
- Overdrive Recovery 100 ns
- Settling Time 68 ns
- Slew Rate, (AV = u22121) 130V/u00b5s(1)
- Supply Current (no load) 2.7 mA/amp
- Supply Voltage Range 2.7 V to 12.8 V
- THD (5MHz, RL = 2ku2126, VO = 2VPP, AV = +2) u221262 dBc
- u22123 dB BW (AV = +1) 130 MHz
Part Specifications
No. of Amplifiers | 1 Amplifier |
Bandwidth | 130MHz |
Slew Rate | 135V/µs |
Supply Voltage Range | 2.7V to 12.8V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Product Range | - |
Alternative Part Descriptions
- OP AMP, 130MHZ, 135V/US, SOIC-14; NO. OF; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LMH6644MA/NOPB?
Additional datasheets, footprints and schematics for LMH6644MA/NOPB are listed in our Part Details tab. You can also find the LMH6644MA/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH6644MA/NOPB in the Pricing & Inventory tab next to part details. You can view LMH6644MA/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH6644MA/NOPB fall under?
The LMH6644MA/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMH6644MA/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6644MA/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMH6644MA/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LMH6644MA/NOPB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LMH6644MA/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH6644MA/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMH6644MA/NOPB?
You can fill out our help required form which you can use to request a quote for LMH6644MA/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.