LMH6642MF/NOPB Amplifiers & Comparators by Texas Instruments

OP AMP SINGLE 130MHZ POWERWISE REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LMH664X family true single supply voltage feedback amplifiers offer high speed (130 MHz), low distortion (−62 dBc), and exceptionally high output current (approximately 75 mA) at low cost and with reduced power consumption when compared against existing devices with similar performance. Input common mode voltage range extends to 0.5 V below V− and 1 V from V+. Output voltage range extends to within 40 mV of either supply rail, allowing wide dynamic range especially desirable in low voltage applications. The output stage is capable of approximately 75 mA in order to drive heavy loads. Fast output Slew Rate (130 V/µs) ensures large peak-to-peak output swings can be maintained even at higher speeds, resulting in exceptional full power bandwidth of 40 MHz with a 3 V supply. These characteristics, along with low cost, are ideal features for a multitude of industrial and commercial applications.

Where to Buy

Prices starting from US$0.74

Distributor Stock
Logo for RS
RS
from US$1.31
6,800
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.74
1,800
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.16
-
Buy Now
Logo for element14
element14
from US$2.12
-
Buy Now
Logo for Farnell
Farnell
from US$0.74
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 130MHz
Slew Rate 135V/µs
Supply Voltage Range 2.7V to 12.8V
Amplifier Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 2.7V to 12.8V
I/O Type Rail-Rail Outputs
Op Amp Type Low Power
Operating Temperature Range -40°C to +85°C
Supply Voltage Max 12.8V
Supply Voltage Min 2.7V

Alternative Descriptions

Low power op amp,LMC6642MF 130MHz | RS
Single Channel, Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifier | Texas Instruments
Op Amp, Single, 130Mhz, Powerwise | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMH6642MF/NOPB?

Additional datasheets, footprints and schematics for LMH6642MF/NOPB are listed on our Part Details page. You can also find images and similar parts to LMH6642MF/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMH6642MF/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH6642MF/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMH6642MF/NOPB fall under?

The LMH6642MF/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LMH6642MF/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6642MF/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMH6642MF/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMH6642MF/NOPB have stock available?

Authorised distributors including RS, Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMH6642MF/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMH6642MF/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMH6642MF/NOPB?

You can fill out our help required form which you can use to request a quote for LMH6642MF/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay