No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 190MHz |
Slew Rate | 172V/µs |
Supply Voltage Range | 3V to 12V |
Amplifier Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 12V |
Amplifier Type | Rail - Rail Output (RRO) |
I/O Type | Rail-Rail Outputs |
Input Offset Voltage Max | 7mV |
Op Amp Type | Rail to Rail |
Op Amp, 190Mhz, 172V/Us, Sot-23-6 | Newark Electronics |
190MHz Rail-to-Rail Output Amplifier with Disable | Texas Instruments |
Where can I find additional details, specifications and documents for a LMH6639MF/NOPB?
Additional datasheets, footprints and schematics for LMH6639MF/NOPB are listed on our Part Details page. You can also find images and similar parts to LMH6639MF/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH6639MF/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH6639MF/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH6639MF/NOPB fall under?
The LMH6639MF/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMH6639MF/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6639MF/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMH6639MF/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH6639MF/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LMH6639MF/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH6639MF/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMH6639MF/NOPB?
You can fill out our help required form which you can use to request a quote for LMH6639MF/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.