Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.85
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 345MHz |
Slew Rate | 460V/µs |
Supply Voltage Range | 2.7V to 11V |
Amplifier Case Style | TSOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 11V |
Amplifier Type | Rail - Rail Output (RRO) |
Base Number | 6611 |
Gain Bandwidth | 365MHz |
I/O Type | Rail-Rail Outputs |
Input Offset Voltage Max | 0.022mV |
Op Amp Type | Low Noise |
Operating Temperature Range | -40°C to +125°C |
Output Current + Max | 100mA |
Settling Time | 67ns |
Supply Voltage + Nom | 12V |
Supply Voltage Max | 11V |
Supply Voltage Min | 2.7V |
Single Supply 345 MHz Rail-to-Rail Output Amplifier | Texas Instruments |
345MHz, RRO, OP Amp LMH6611MKE | RS |
Op Amp, 345Mhz, 460V/Us, Tsot-23-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMH6611MKE/NOPB?
Additional datasheets, footprints and schematics for LMH6611MKE/NOPB are listed on our Part Details page. You can also find images and similar parts to LMH6611MKE/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH6611MKE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH6611MKE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH6611MKE/NOPB fall under?
The LMH6611MKE/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMH6611MKE/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6611MKE/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMH6611MKE/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH6611MKE/NOPB have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for LMH6611MKE/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH6611MKE/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMH6611MKE/NOPB?
You can fill out our help required form which you can use to request a quote for LMH6611MKE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.