LMH6609MA/NOPB Amplifiers & Comparators by Texas Instruments

OP AMP 900MHZ 1400V/uS SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.29

Distributor Stock
Logo for Farnell
Farnell
from US$3.33
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.29
43,819
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$2.47
57
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.20
-
Buy Now
Logo for element14
element14
from US$3.37
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier
Bandwidth 900MHz
Slew Rate 1400V/µs
Supply Voltage Range 6V to 12V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Product Range -

Alternative Descriptions

900MHz Voltage Feedback Op Amp | Texas Instruments
IC: operational amplifier | Transfer Multisort Elektronik
Op Amp, 900Mhz, 1400V/Us, Soic-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMH6609MA/NOPB?

Additional datasheets, footprints and schematics for LMH6609MA/NOPB are listed on our Part Details page. You can also find images and similar parts to LMH6609MA/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMH6609MA/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH6609MA/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMH6609MA/NOPB fall under?

The LMH6609MA/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LMH6609MA/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6609MA/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMH6609MA/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMH6609MA/NOPB have stock available?

Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMH6609MA/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMH6609MA/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMH6609MA/NOPB?

You can fill out our help required form which you can use to request a quote for LMH6609MA/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay