LMH6559MA/NOPB Amplifiers & Comparators by Texas Instruments

CLOSED LOOP BUFFER SIGNAL 1.75GHZ SOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.28

Distributor Stock
Logo for RS
RS
from US$2.71
55
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.28
42,719
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.70
-
Buy Now
Logo for element14
element14
from US$3.39
-
Buy Now
Logo for Farnell
Farnell
from US$3.30
-
Buy Now

Specifications

No. of Amplifiers 1Amplifiers
Gain Bandwidth 1.75GHz
Slew Rate 4580V/µs
Supply Voltage Range 3V to 10V
Amplifier Case Style SOIC
No. of Pins 8Pins
Output Current 75mA
Product Range -

Alternative Descriptions

1750MHz, High-Speed, Closed-Loop Buffer | Texas Instruments
1x1.75GHZ CLOSED-LOOP BUFF, LMH6559MA | RS
Closed Loop Buffer, Signal, 1.75Ghz Soic | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMH6559MA/NOPB?

Additional datasheets, footprints and schematics for LMH6559MA/NOPB are listed on our Part Details page. You can also find images and similar parts to LMH6559MA/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMH6559MA/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH6559MA/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMH6559MA/NOPB fall under?

The LMH6559MA/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Buffer Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to LMH6559MA/NOPB when available in the Buffer Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6559MA/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMH6559MA/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMH6559MA/NOPB have stock available?

Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMH6559MA/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMH6559MA/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMH6559MA/NOPB?

You can fill out our help required form which you can use to request a quote for LMH6559MA/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay