Status: | Unknown |
---|---|
Series: | LMH2832 Series |
RoHS: | Unknown |
Prices starting from US$10.40
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$10.40
|
4,824
in stock
|
Buy Now |
No. of Channels | 2Channels |
---|---|
No. of Amplifiers | 2 Amplifier |
Bandwidth | 1.1GHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Range | 4.75V to 5.25V |
Amplifier Case Style | VQFN |
No. of Pins | 40Pins |
Product Range | LMH2832 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Fully-Differential, Dual, 1.1 GHz Digital Variable Gain Amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a LMH2832IRHAT?
Additional datasheets, footprints and schematics for LMH2832IRHAT are listed on our Part Details page. You can also find images and similar parts to LMH2832IRHAT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH2832IRHAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH2832IRHAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH2832IRHAT fall under?
The LMH2832IRHAT is listed under Semiconductors - ICs > Amplifiers & Comparators > Programmable Gain Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LMH2832IRHAT when available in the Programmable Gain Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH2832IRHAT you can contact the distributor directly for product support, shipping queries etc.
Is the LMH2832IRHAT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH2832IRHAT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LMH2832IRHAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH2832IRHAT often in real-time on the comparison pages.
What if I can't find stock of LMH2832IRHAT?
You can fill out our help required form which you can use to request a quote for LMH2832IRHAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.