Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 50MHz |
---|---|
Frequency Max | 6GHz |
Input Power Min | -35dBm |
Input Power Max | 5dBm |
Sensitivity | - |
RF IC Case Style | DSBGA |
No. of Pins | 6Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
6 GHz Linear RMS Power Detector with 40 dB Dynamic Range | Texas Instruments |
Linear RMS Power Detector LMH2120UM/NOPB | RS |
Where can I find additional details, specifications and documents for a LMH2120UM/NOPB?
Additional datasheets, footprints and schematics for LMH2120UM/NOPB are listed on our Part Details page. You can also find images and similar parts to LMH2120UM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH2120UM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH2120UM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH2120UM/NOPB fall under?
The LMH2120UM/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to LMH2120UM/NOPB when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH2120UM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMH2120UM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH2120UM/NOPB have stock available?
Authorised distributors including Texas Instruments and RS have stock available or on a lead time for LMH2120UM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH2120UM/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMH2120UM/NOPB?
You can fill out our help required form which you can use to request a quote for LMH2120UM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.