LMH1983SQE/NOPB . Clock Timing & Frequency Management by Texas Instruments

CLOCK GENERATOR 148.5MHZ WQFN-40

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$18.12

Distributor Stock
Logo for Farnell
Farnell
from US$30.70
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$18.12
62,025
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$23.00
500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$35.05
-
Buy Now
Logo for element14
element14
from US$35.76
-
Buy Now

Specifications

Clock IC Type Clock Generator
Frequency 148.5MHz
No. of Outputs 4Outputs
Supply Voltage Min 3.135V
Supply Voltage Max 3.465V
Clock IC Case Style WQFN
No. of Pins 40Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
IC Interface Type I2C Serial
Supply Current 170mA

Alternative Descriptions

3G/HD/SD video clock generator with audio clock | Texas Instruments
Clock Generator, 148.5Mhz, Wqfn-40 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMH1983SQE/NOPB .?

Additional datasheets, footprints and schematics for LMH1983SQE/NOPB . are listed on our Part Details page. You can also find images and similar parts to LMH1983SQE/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMH1983SQE/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH1983SQE/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMH1983SQE/NOPB . fall under?

The LMH1983SQE/NOPB . is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.

Can I view similar or alternative parts?

You can view similar parts to LMH1983SQE/NOPB . when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMH1983SQE/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the LMH1983SQE/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMH1983SQE/NOPB . have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMH1983SQE/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMH1983SQE/NOPB . often in real-time on the comparison pages.

What if I can't find stock of LMH1983SQE/NOPB .?

You can fill out our help required form which you can use to request a quote for LMH1983SQE/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay