LMH0344SQE/NOPB Semiconductors - ICs by Texas Instruments

ADAPTIVE CABLE EQ 3GBPS 16LLP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LMH0344 3-Gbps HD – SD SDI Adaptive Cable Equalizer is designed to equalize data transmitted over cable (or any media with similar dispersive loss characteristics). The equalizer operates over a wide range of data rates from 125 Mbps to 2.97 Gbps and supports ST 424, ST 292, ST 344, and ST 259. The LMH0344 device implements DC restoration to correctly handle pathological data conditions. The equalizer may be driven in either a single-ended or differential configuration. Additional features include separate carrier detect and output mute pins which may be tied together to mute the output when no signal is present. A programmable mute reference is provided to mute the output at a selectable level of signal degradation. For applications using the 4:4:4:4 10 bits video format, the LMH0394 cable equalizer will provide better performance. The device is available in two space–saving packages: a 4-mm × 4-mm 16-pin WQFN and even more space-efficient 3-mm × 3-mm 25-ball CS-BGA package.

Where to Buy

Prices starting from US$10.20

Distributor Stock
Logo for RS
RS
from US$16.36
71
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$10.20
38,025
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$11.80
24
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$20.89
1
in stock
Buy Now
Logo for element14
element14
from US$16.82
1
in stock
Buy Now
Logo for Farnell
Farnell
from US$15.97
1
in stock
Buy Now

Specifications

IC Interface Type Serial
Interface Applications Clock & Timing Industrial Sensing & Instrumentation
Supply Voltage Min 3.135V
Supply Voltage Max 3.465V
Interface Case Style WQFN
No. of Pins 16Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes
IC Function Adaptive Cable Equalizer
IC Package Type WQFN

Alternative Descriptions

3G HD/SD SDI adaptive cable equalizer | Texas Instruments
HD/SD SDI Adaptive Cable Equalizer LLP6 | RS
Adaptive Cable Eq, 3Gbps, 16Llp | Newark Electronics
ADAPTIVE CABLE EQ, 3GBPS, 16LLP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMH0344SQE/NOPB?

Additional datasheets, footprints and schematics for LMH0344SQE/NOPB are listed on our Part Details page. You can also find images and similar parts to LMH0344SQE/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMH0344SQE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH0344SQE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMH0344SQE/NOPB fall under?

The LMH0344SQE/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to LMH0344SQE/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMH0344SQE/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMH0344SQE/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMH0344SQE/NOPB have stock available?

Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for LMH0344SQE/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMH0344SQE/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMH0344SQE/NOPB?

You can fill out our help required form which you can use to request a quote for LMH0344SQE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay