Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.50
IC Interface Type | SMBus |
---|---|
Interface Applications | Video Cameras Video Switchers Video Editing Systems |
Supply Voltage Min | 2.375V |
Supply Voltage Max | 3.465V |
Interface Case Style | WQFN |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Data Rate | 2.9Gbps |
Driver Case Style | WQFN |
IC Input Type | Differential |
IC Output Type | LVDS |
No. of Inputs | 1 |
No. of Outputs | 5Outputs |
SERDES Function | Deserialiser |
Deserializer, 100Mhz, 2.9Gbps, Wqfn-48 | Newark Electronics |
DESERIALIZER, 100MHZ, 2.9GBPS, WQFN-48 | element14 |
3G HD/SD DVB-ASI SDI deserialzier with Loopthrough and LVDS Interface | Texas Instruments |
Where can I find additional details, specifications and documents for a LMH0341SQE/NOPB .?
Additional datasheets, footprints and schematics for LMH0341SQE/NOPB . are listed on our Part Details page. You can also find images and similar parts to LMH0341SQE/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH0341SQE/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH0341SQE/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH0341SQE/NOPB . fall under?
The LMH0341SQE/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LMH0341SQE/NOPB . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH0341SQE/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LMH0341SQE/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH0341SQE/NOPB . have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Texas Instruments and Chip One Stop have stock available or on a lead time for LMH0341SQE/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH0341SQE/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LMH0341SQE/NOPB .?
You can fill out our help required form which you can use to request a quote for LMH0341SQE/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.