Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | - |
---|---|
Interface Applications | - |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Interface Case Style | - |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
SMPTE 259M / 344M Adaptive Cable Equalizer | Texas Instruments |
Adaptive Cable Equalizer, 3.135V, Wqfn16 | Newark Electronics |
ADAPTIVE CABLE EQUALIZER, 3.135V, WQFN16 | element14 |
Where can I find additional details, specifications and documents for a LMH0074SQE/NOPB?
Additional datasheets, footprints and schematics for LMH0074SQE/NOPB are listed on our Part Details page. You can also find images and similar parts to LMH0074SQE/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH0074SQE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH0074SQE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH0074SQE/NOPB fall under?
The LMH0074SQE/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LMH0074SQE/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH0074SQE/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMH0074SQE/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH0074SQE/NOPB have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMH0074SQE/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH0074SQE/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMH0074SQE/NOPB?
You can fill out our help required form which you can use to request a quote for LMH0074SQE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.