LMH0034MA/NOPB . Semiconductors - ICs by Texas Instruments

IC TV/ VIDEO

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.38

Distributor Stock
Logo for RS
RS
from US$19.99
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$11.38
31,380
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$16.00
48
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$21.59
-
Buy Now
Logo for element14
element14
from US$24.38
-
Buy Now
Logo for Farnell
Farnell
from US$24.27
-
Buy Now

Specifications

IC Interface Type Serial
Interface Applications Cable Equalizer
Supply Voltage Min 3.135V
Supply Voltage Max 3.465V
Interface Case Style SOIC
No. of Pins 16Pins
Operating Temperature Min 0°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes
Base Number 34
Brief Features Supports DVB-ASI at 270Mbps Manual Bypass Cable Length Indicator
IC Function Adaptive Cable Equalizer
IC Package Type SOIC
Operating Temperature Range 0°C to +85°C
Supply Current 63mA
Supply Voltage Range 3.135V to 3.465V
Termination Type Surface Mount Device

Alternative Descriptions

SMPTE 292M / 259M adaptive cable equalizer | Texas Instruments
Adaptive Cable Equalizer SOIC16 | RS
Smpte292M/259M Adaptive Cable Eq Rohs Compliant: Yes |TEXAS INSTRUMENTS LMH0034MA/NOPB. | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMH0034MA/NOPB .?

Additional datasheets, footprints and schematics for LMH0034MA/NOPB . are listed on our Part Details page. You can also find images and similar parts to LMH0034MA/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMH0034MA/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH0034MA/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMH0034MA/NOPB . fall under?

The LMH0034MA/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to LMH0034MA/NOPB . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMH0034MA/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the LMH0034MA/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMH0034MA/NOPB . have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for LMH0034MA/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMH0034MA/NOPB . often in real-time on the comparison pages.

What if I can't find stock of LMH0034MA/NOPB .?

You can fill out our help required form which you can use to request a quote for LMH0034MA/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay