Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution | 320 x 240 |
---|---|
Display Appearance | White on Black |
Logic Voltage | 5V |
Interface Type | Parallel |
Font Set | No Font |
Display Mode | Transmissive |
LCD Display Type | FSTN |
Module Size | 129.6mm x 92.6mm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 40°C |
Display Construction | COB |
Backlighting Colour | White CCFL |
Product Range | - |
LCD MODULE, MONO STN 1/4 VGA 4.7" | element14 |
Lcd Module, Mono Stn 1/4 Vga 4.7" | Newark Electronics |
Where can I find additional details, specifications and documents for a LMG7520RPFC?
Additional datasheets, footprints and schematics for LMG7520RPFC are listed on our Part Details page. You can also find images and similar parts to LMG7520RPFC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMG7520RPFC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMG7520RPFC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMG7520RPFC fall under?
The LMG7520RPFC is listed under Optoelectronics & Displays > Displays > LCD Displays.
Can I view similar or alternative parts?
You can view similar parts to LMG7520RPFC when available in the LCD Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMG7520RPFC you can contact the distributor directly for product support, shipping queries etc.
Is the LMG7520RPFC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMG7520RPFC have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LMG7520RPFC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMG7520RPFC often in real-time on the comparison pages.
What if I can't find stock of LMG7520RPFC?
You can fill out our help required form which you can use to request a quote for LMG7520RPFC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.