Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution | 240 x 128 |
---|---|
Display Appearance | White on Black |
Logic Voltage | 5V |
Interface Type | Parallel |
Font Set | No Font |
Display Mode | Transmissive |
LCD Display Type | FSTN |
Module Size | 159.4mm x 101mm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Display Construction | COB |
Backlighting Colour | White CCFL |
Product Range | - |
LCD MODULE, GRAPHIC, 240 X 128 | element14 |
Where can I find additional details, specifications and documents for a LMG7420PLFC-X?
Additional datasheets, footprints and schematics for LMG7420PLFC-X are listed on our Part Details page. You can also find images and similar parts to LMG7420PLFC-X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMG7420PLFC-X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMG7420PLFC-X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMG7420PLFC-X fall under?
The LMG7420PLFC-X is listed under Optoelectronics & Displays > Displays > LCD Displays.
Can I view similar or alternative parts?
You can view similar parts to LMG7420PLFC-X when available in the LCD Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMG7420PLFC-X you can contact the distributor directly for product support, shipping queries etc.
Is the LMG7420PLFC-X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMG7420PLFC-X have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LMG7420PLFC-X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMG7420PLFC-X often in real-time on the comparison pages.
What if I can't find stock of LMG7420PLFC-X?
You can fill out our help required form which you can use to request a quote for LMG7420PLFC-X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.