LMC662CM/NOPB Amplifiers & Comparators by Texas Instruments

OP AMP 1.4MHZ 1.1V/uS SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.10

Distributor Stock
Logo for RS
RS
from US$1.25
120
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.10
117
in stock
Buy Now
Logo for element14
element14
from US$2.04
2
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.72
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.98
-
Buy Now

Specifications

No. of Amplifiers 2 Amplifier
Bandwidth 1.4MHz
Slew Rate 1.1V/µs
Supply Voltage Range 4.75V to 15.5V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min 0°C
Product Range -

Alternative Descriptions

LMC662CM/NOPB, Operational Amplifiers | RS
OP AMP, 1.4MHZ, 1.1V/US, SOIC-8 | element14
Op Amp, 1.4Mhz, 1.1V/Us, Soic-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMC662CM/NOPB?

Additional datasheets, footprints and schematics for LMC662CM/NOPB are listed on our Part Details page. You can also find images and similar parts to LMC662CM/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMC662CM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMC662CM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMC662CM/NOPB fall under?

The LMC662CM/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LMC662CM/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMC662CM/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMC662CM/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMC662CM/NOPB have stock available?

Authorised distributors including RS, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for LMC662CM/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMC662CM/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMC662CM/NOPB?

You can fill out our help required form which you can use to request a quote for LMC662CM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay