Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.54
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1.4MHz |
Slew Rate | 1.1V/µs |
Supply Voltage Range | 4.75V to 15.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 4.75V to 15.5V |
Gain Bandwidth | 1.4MHz |
I/O Type | Rail-Rail Outputs |
Input Offset Voltage Max | 3.3mV |
Op Amp Type | Low Input Bias |
CMOS Dual Operational Amplifier LMC662A | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
Cmos Dual Operational Amplifier Rohs Compliant: Yes |TEXAS INSTRUMENTS LMC662AIM/NOPB. | Newark Electronics |
Where can I find additional details, specifications and documents for a LMC662AIM/NOPB?
Additional datasheets, footprints and schematics for LMC662AIM/NOPB are listed on our Part Details page. You can also find images and similar parts to LMC662AIM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMC662AIM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMC662AIM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMC662AIM/NOPB fall under?
The LMC662AIM/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMC662AIM/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMC662AIM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMC662AIM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMC662AIM/NOPB have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for LMC662AIM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMC662AIM/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMC662AIM/NOPB?
You can fill out our help required form which you can use to request a quote for LMC662AIM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.