Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 500kHz |
Slew Rate | 1.1V/µs |
Supply Voltage Range | 4.75V to 15.5V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 4.75V to 15.5V |
Amplifier Type | CMOS |
Base Number | 660 |
Device Marking | LMC660CM |
Gain Bandwidth | 1.4MHz |
I/O Type | Rail-Rail Outputs |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 6.3mV |
Op Amp Type | Low Input Bias |
Operational Amplifier Features | CMOS |
Where can I find additional details, specifications and documents for a LMC660CM?
Additional datasheets, footprints and schematics for LMC660CM are listed on our Part Details page. You can also find images and similar parts to LMC660CM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMC660CM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMC660CM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMC660CM fall under?
The LMC660CM is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMC660CM when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMC660CM you can contact the distributor directly for product support, shipping queries etc.
Is the LMC660CM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMC660CM have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LMC660CM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMC660CM often in real-time on the comparison pages.
What if I can't find stock of LMC660CM?
You can fill out our help required form which you can use to request a quote for LMC660CM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.