Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 500kHz |
Slew Rate | 1.1V/µs |
Supply Voltage Range | 4.75V to 15.5V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 4.75V to 15.5V |
Amplifier Type | CMOS |
Gain Bandwidth | 1.4MHz |
I/O Type | Rail-Rail Outputs |
Input Offset Voltage Max | 3.3mV |
Op Amp Type | Low Input Bias |
Operational Amplifier Features | CMOS |
Where can I find additional details, specifications and documents for a LMC660AIN?
Additional datasheets, footprints and schematics for LMC660AIN are listed on our Part Details page. You can also find images and similar parts to LMC660AIN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMC660AIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMC660AIN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMC660AIN fall under?
The LMC660AIN is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMC660AIN when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMC660AIN you can contact the distributor directly for product support, shipping queries etc.
Is the LMC660AIN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMC660AIN have stock available?
There is no stock from authorised distributors for LMC660AIN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMC660AIN often in real-time on the comparison pages.
What if I can't find stock of LMC660AIN?
You can fill out our help required form which you can use to request a quote for LMC660AIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.