LMC6482IMM/NOPB Amplifiers & Comparators by Texas Instruments

IC OP AMP DUAL SMD FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LMC6482 device provides a common-mode range that extends to both supply rails. This rail-to-rail performance combined with excellent accuracy, due to a high CMRR, makes it unique among rail-to-rail input amplifiers. The device is ideal for systems, such as data acquisition, that require a large input signal range. The LMC6482 is also an excellent upgrade for circuits using limited common-mode range amplifiers such as the TLC272 and TLC277. Maximum dynamic signal range is assured in low voltage and single supply systems by the rail-to-rail output swing of the LMC6482. The rail-to-rail output swing is ensured for loads down to 600 Ω of the device. Ensured low-voltage characteristics and lowpower dissipation make the LMC6482 especially wellsuited for battery-operated systems. LMC6482 is also available in a VSSOP package, which is almost half the size of a SOIC-8 device. See the LMC6484 data sheet for a quad CMOS operational amplifier with these same features.

Where to Buy

Prices starting from US$0.81

Distributor Stock
Logo for RS
RS
from US$1.39
3,426
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.61
-
Buy Now
Logo for element14
element14
from US$0.92
-
Buy Now
Logo for Farnell
Farnell
from US$0.81
-
Buy Now

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 1.5MHz
Slew Rate 1.3V/µs
Supply Voltage Range 3V to 15.5V
Amplifier Case Style MSOP
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 3V to 15.5V
I/O Type Rail-Rail I/O
Op Amp Type Low Voltage
Operating Temperature Range -40°C to +85°C
Supply Voltage Max 15.5V
Supply Voltage Min 3V

Alternative Descriptions

Dual low power op amp,LMC6482IMM 1.5MHz | RS
Ic, Op Amp, Dual, Smd | Newark Electronics
IC, OP AMP, DUAL, SMD | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMC6482IMM/NOPB?

Additional datasheets, footprints and schematics for LMC6482IMM/NOPB are listed on our Part Details page. You can also find images and similar parts to LMC6482IMM/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMC6482IMM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMC6482IMM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMC6482IMM/NOPB fall under?

The LMC6482IMM/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LMC6482IMM/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMC6482IMM/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMC6482IMM/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMC6482IMM/NOPB have stock available?

Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMC6482IMM/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMC6482IMM/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMC6482IMM/NOPB?

You can fill out our help required form which you can use to request a quote for LMC6482IMM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay