Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 50kHz |
Slew Rate | 0.015V/µs |
Supply Voltage Range | 3V to 15.5V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 15.5V |
Gain Bandwidth | 50kHz |
I/O Type | Rail-Rail I/O |
Input Offset Voltage Max | 1.2mV |
Op Amp Type | CMOS |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 16V |
Supply Voltage Min | 3V |
Quad lowpower op amp,LMC6464AIM 0.05MHz | RS |
Ic, Op Amp, Quad, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a LMC6464AIM/NOPB .?
Additional datasheets, footprints and schematics for LMC6464AIM/NOPB . are listed on our Part Details page. You can also find images and similar parts to LMC6464AIM/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMC6464AIM/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMC6464AIM/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMC6464AIM/NOPB . fall under?
The LMC6464AIM/NOPB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMC6464AIM/NOPB . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMC6464AIM/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LMC6464AIM/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMC6464AIM/NOPB . have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMC6464AIM/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMC6464AIM/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LMC6464AIM/NOPB .?
You can fill out our help required form which you can use to request a quote for LMC6464AIM/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.