LMC567CN/NOPB Part Information
Details for LMC567CN/NOPB by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders
Part Downloads


Part Specifications
Audio CODEC Type | Tone Decoder |
No. of ADCs | - |
No. of DACs | - |
Operating Temperature Min | -25°C |
Operating Temperature Max | 125°C |
Sampling Rate | - |
Audio IC Case Style | DIP |
No. of Pins | 8Pins |
No. of Input Channels | 1Channels |
No. of Output Channels | 1Channels |
ADC / DAC Resolution | - |
ADCs / DACs Signal to Noise Ratio | - |
IC Interface Type | - |
Supply Voltage Range | 2V to 9V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- Audio/Video IC [Texas Instruments] LMC567CN/NOPB Audio/Video IC | Distrelec
Viewing Distributors for LMC567CN/NOPB
Loading...
Loading Results for LMC567CN/NOPB