Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio CODEC Type | Tone Decoder |
---|---|
No. of ADCs | - |
No. of DACs | - |
Operating Temperature Min | -25°C |
Operating Temperature Max | 100°C |
Sampling Rate | - |
Audio IC Case Style | SOIC |
No. of Pins | 8Pins |
No. of Input Channels | 1Channels |
No. of Output Channels | 1Channels |
ADC / DAC Resolution | - |
ADCs / DACs Signal to Noise Ratio | - |
IC Interface Type | - |
Supply Voltage Range | 2V to 9V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Low Power Tone Decoder | Newark Electronics |
Where can I find additional details, specifications and documents for a LMC567CMX/NOPB .?
Additional datasheets, footprints and schematics for LMC567CMX/NOPB . are listed on our Part Details page. You can also find images and similar parts to LMC567CMX/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMC567CMX/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMC567CMX/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMC567CMX/NOPB . fall under?
The LMC567CMX/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to LMC567CMX/NOPB . when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMC567CMX/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LMC567CMX/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMC567CMX/NOPB . have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for LMC567CMX/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMC567CMX/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LMC567CMX/NOPB .?
You can fill out our help required form which you can use to request a quote for LMC567CMX/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.