Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.94
|
830
in stock
|
Buy Now | |
Texas Instruments
from US$0.51
|
58,696
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.86
|
892
in stock
|
Buy Now | |
Newark Electronics
from US$1.57
|
789
in stock
|
Buy Now | |
element14
from US$1.42
|
789
in stock
|
Buy Now | |
Farnell
from US$1.47
|
789
in stock
|
Buy Now |
Frequency | 3MHz |
---|---|
Supply Voltage Min | 2V |
Supply Voltage Max | 15V |
Digital IC Case | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
No. of Timers | 1 |
World’s smallest 555 timer with low power, high accuracy and a Fmax of 3MHz | Texas Instruments |
IC: peripheral circuit | Transfer Multisort Elektronik |
LMC555CN/NOPB, Timer Circuits | RS |
Timer, Single, 3Mhz, 15V, 8-Dip | Newark Electronics |
TIMER, SINGLE, 3MHZ, 15V, 8-DIP | element14 |
Where can I find additional details, specifications and documents for a LMC555CN/NOPB?
Additional datasheets, footprints and schematics for LMC555CN/NOPB are listed on our Part Details page. You can also find images and similar parts to LMC555CN/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMC555CN/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMC555CN/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMC555CN/NOPB fall under?
The LMC555CN/NOPB is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to LMC555CN/NOPB when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMC555CN/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMC555CN/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMC555CN/NOPB have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for LMC555CN/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMC555CN/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMC555CN/NOPB?
You can fill out our help required form which you can use to request a quote for LMC555CN/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.