LMC555CMX/NOPB Clock Timing & Frequency Management by Texas Instruments

IC TIMER 8SOIC FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.32

Distributor Stock
Logo for Newark
Newark
from US$1.25
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.57
531
in stock
Buy Now
Logo for element14
element14
from US$1.17
9
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.90
5
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.32
-
Buy Now

Specifications

Frequency 3MHz
Supply Voltage Min 1.5V
Supply Voltage Max 15V
Digital IC Case SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Clock External Input No
No. of Timers 1
Operating Mode Astable Monostable

Alternative Descriptions

IC: peripheral circuit | Transfer Multisort Elektronik
Ic, Timer, 8Soic | Newark Electronics
World’s smallest 555 timer with low power, high accuracy and a Fmax of 3MHz | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMC555CMX/NOPB?

Additional datasheets, footprints and schematics for LMC555CMX/NOPB are listed on our Part Details page. You can also find images and similar parts to LMC555CMX/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMC555CMX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMC555CMX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMC555CMX/NOPB fall under?

The LMC555CMX/NOPB is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.

Can I view similar or alternative parts?

You can view similar parts to LMC555CMX/NOPB when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMC555CMX/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMC555CMX/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMC555CMX/NOPB have stock available?

Authorised distributors including Transfer Multisort Elektronik, element14, Chip One Stop, Newark Electronics and Texas Instruments have stock available or on a lead time for LMC555CMX/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMC555CMX/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMC555CMX/NOPB?

You can fill out our help required form which you can use to request a quote for LMC555CMX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay