Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Frequency | 3MHz |
---|---|
Supply Voltage Min | 1.5V |
Supply Voltage Max | 12V |
Digital IC Case | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 555 |
Clock External Input | No |
IC Generic Number | 555 |
Logic Function Number | 555 |
No. of Timers | 1 |
Operating Mode | Astable Monostable |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.5V to 12V |
Where can I find additional details, specifications and documents for a LMC555CMM?
Additional datasheets, footprints and schematics for LMC555CMM are listed on our Part Details page. You can also find images and similar parts to LMC555CMM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMC555CMM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMC555CMM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMC555CMM fall under?
The LMC555CMM is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to LMC555CMM when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMC555CMM you can contact the distributor directly for product support, shipping queries etc.
Is the LMC555CMM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMC555CMM have stock available?
There is no stock from authorised distributors for LMC555CMM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMC555CMM often in real-time on the comparison pages.
What if I can't find stock of LMC555CMM?
You can fill out our help required form which you can use to request a quote for LMC555CMM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.