LM95234CISD/NOPB Sensors & Transducers by Texas Instruments

IC TEMP SENSOR QUAD REMOT DIODE 3V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.94

Distributor Stock
Logo for Farnell
Farnell
from US$2.33
480
in stock
Buy Now
Logo for element14
element14
from US$1.94
480
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

IC Output Type Voltage
Sensing Accuracy Range ± 1°C
Sensing Temperature Min -40°C
Sensing Temperature Max +125°C
Sensor Case Style LLP
No. of Pins 14Pins
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifier Type Sensor
Base Number 95234
No. of Bits 11bit
No. of Channels 4Channels
Operating Temperature Max 125°C
Operating Temperature Range -40°C to +125°C
Output Current 10µA
Output Voltage 0.6V
Resolution 13bit
Resolution (Bits) 13bit
Sensitivity 0.125°C LSB
Sensor / Transducer Type Temperature
Supply Current 0.57mA
Supply Voltage DC Min 3V
Supply Voltage Range 3V to 3.6V
Temperature Max 225°C
Temperature Min -128°C
Temperature Sensing Range -40°C to +125°C
Termination Type Surface Mount Device

Alternative Descriptions

IC TEMP SENSOR, QUAD REMOT DIODE, 3V | element14
Ic Temp Sensor, Quad Remot Diode, 3V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM95234CISD/NOPB?

Additional datasheets, footprints and schematics for LM95234CISD/NOPB are listed on our Part Details page. You can also find images and similar parts to LM95234CISD/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM95234CISD/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM95234CISD/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM95234CISD/NOPB fall under?

The LM95234CISD/NOPB is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to LM95234CISD/NOPB when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM95234CISD/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM95234CISD/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM95234CISD/NOPB have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LM95234CISD/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM95234CISD/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM95234CISD/NOPB?

You can fill out our help required form which you can use to request a quote for LM95234CISD/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay