Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Voltage |
---|---|
Sensing Accuracy Range | ± 1°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | +150°C |
Sensor Case Style | SOT-23 |
No. of Pins | 5Pins |
Supply Voltage Min | 2.4V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 95071 |
Logic Function Number | 95071 |
Operating Temperature Max | 150°C |
Operating Temperature Range | -40°C to +150°C |
Output Voltage | 2.25V |
Resolution | 14bit |
Resolution (Bits) | 14bit |
Sensor / Transducer Type | Temperature |
Supply Current | 280µA |
Supply Voltage Range | 2.4V to 5.5V |
Temperature Sensing Range | -40°C to +150°C |
Termination Type | Surface Mount Device |
TEMPERATURE SENSOR 14 BIT, 1C, 5-SOT-23 | element14 |
Temperature Sensor 14 Bit, 1C, 5-Sot-23 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM95071CIMF/NOPB?
Additional datasheets, footprints and schematics for LM95071CIMF/NOPB are listed on our Part Details page. You can also find images and similar parts to LM95071CIMF/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM95071CIMF/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM95071CIMF/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM95071CIMF/NOPB fall under?
The LM95071CIMF/NOPB is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LM95071CIMF/NOPB when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM95071CIMF/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM95071CIMF/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM95071CIMF/NOPB have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LM95071CIMF/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM95071CIMF/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM95071CIMF/NOPB?
You can fill out our help required form which you can use to request a quote for LM95071CIMF/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.