LM87CIMT/NOPB Sensors & Transducers by Texas Instruments

HDW MON 2 REMOTE TEMP SENS SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.96

Distributor Stock
Logo for Farnell
Farnell
from US$3.96
1,484
in stock
Buy Now
Logo for element14
element14
from US$5.85
1,484
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.65
-
Buy Now

Specifications

IC Output Type Voltage
Sensing Accuracy Range ± 3°C
Sensing Temperature Min -40°C
Sensing Temperature Max +125°C
Sensor Case Style TSSOP
No. of Pins 24Pins
Supply Voltage Min 2.8V
Supply Voltage Max 3.8V
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 87
IC Generic Number 87
Logic Function Number 87
No. of Bits 8bit
No. of Channels 8Channels
Operating Frequency Max 400kHz
Operating Frequency Min 10kHz
Operating Temperature Max 125°C
Operating Temperature Range -40°C to +125°C
Output Current 12µA
Output Current Max 3mA
Output Voltage 2.4V
Resolution 8bit
Resolution (Bits) 8bit
Sensor / Transducer Type Temperature
Supply Current 0.7mA
Supply Current Max 2mA
Supply Voltage Range 2.8V to 3.8V
Temperature Max 125°C
Temperature Sensing Range -40°C to +125°C
Termination Type Surface Mount Device

Alternative Descriptions

HDW MON, 2 REMOTE TEMP SENS, SMD | element14
Hdw Mon, 2 Remote Temp Sens, Smd | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM87CIMT/NOPB?

Additional datasheets, footprints and schematics for LM87CIMT/NOPB are listed on our Part Details page. You can also find images and similar parts to LM87CIMT/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM87CIMT/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM87CIMT/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM87CIMT/NOPB fall under?

The LM87CIMT/NOPB is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to LM87CIMT/NOPB when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM87CIMT/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM87CIMT/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM87CIMT/NOPB have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LM87CIMT/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM87CIMT/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM87CIMT/NOPB?

You can fill out our help required form which you can use to request a quote for LM87CIMT/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay