LM8365BALMF27/NOPB Part Information
Details for LM8365BALMF27/NOPB by Texas Instruments
Semiconductors - ICs>Power Management ICs - PMIC>Supervisors & Monitors
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 0.5130 |
500 | 0.4530 |
1000 | 0.3560 |
Stock Information
Details
Part Features
- Extremely-Low Quiescent Current: 0.62 u03bcA at VIN = 2.6 V
- High Accuracy Threshold Voltage (u00b12.5%)
- Input Voltage Range: 1 V to 6 V
- Open-Drain Output
- Pin-for-Pin Compatible With MC33465
- Programmable Output Delay by External Capacitor (130 ms Typical With 0.1 u03bcF)
Part Specifications
Threshold Voltage | 2.7V |
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1V |
Supply Voltage Max | 6V |
Reset Type | Active-Low |
Digital IC Case | SOT-23 |
No. of Pins | 5Pins |
Delay Time | 100ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 8365 |
Input Voltage Max | 1V |
Input Voltage Min | 6V |
Logic Function Number | 8365 |
Operating Temperature Range | -40°C to +85°C |
Output Current | 1mA |
Output Current Max | 70mA |
Supply Current | 750nA |
Supply Voltage Range | 1V to 6V |
Alternative Part Descriptions
- MPU SUPERVISOR/MONITOR, -40 TO 85DEG C; Threshold Voltage:2.7V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM8365BALMF27/NOPB?
Additional datasheets, footprints and schematics for LM8365BALMF27/NOPB are listed in our Part Details tab. You can also find the LM8365BALMF27/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM8365BALMF27/NOPB in the Pricing & Inventory tab next to part details. You can view LM8365BALMF27/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM8365BALMF27/NOPB fall under?
The LM8365BALMF27/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to LM8365BALMF27/NOPB when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM8365BALMF27/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM8365BALMF27/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM8365BALMF27/NOPB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LM8365BALMF27/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM8365BALMF27/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM8365BALMF27/NOPB?
You can fill out our help required form which you can use to request a quote for LM8365BALMF27/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.