LM833MM/NOPB Part Information
Details for LM833MM/NOPB by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps

Buy LM833MM/NOPB Directly from Texas Instruments (12484 in stock) at $0.3080
Part Downloads

Part Specifications
Amplifier Class | - |
No. of Channels | 2 Channel, 2Channels |
Output Power | - |
Supply Voltage Range | 10V to 36V |
Amplifier Case Style | VSSOP |
No. of Pins | 8Pins |
Load Impedance | 2kohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- 2-channel, 15-MHz, low distortion audio op amp | Texas Instruments
Viewing Distributors for LM833MM/NOPB
Loading...
Loading Results for LM833MM/NOPB