Status: | Unknown |
---|---|
Series: | LM833 |
RoHS: | Compliant |
Low Voltage Noise: 4.5 nV/ √ Hz |
High Gain Bandwidth Product: 15 MHz |
High Slew Rate: 7.0 V/µs |
Low Input Offset Voltage: 0.3 mV |
Low T.C. of Input Offset Voltage: 2.0 µV/°C |
Low Distortion: 0.002% |
Excellent Frequency Stability |
Dual Supply Operation |
Pb-Free Packages are Available |
Compliance | Pb-free Halide free |
---|
Audio Amplifier, 2 Func, Pdso8 |Onsemi LM833DG | Newark Electronics |
LM833DG, Dual Op Amp, 15MHz, 10 - 36 V, 8-Pin SOIC | ON Semiconductor LM833DG | RS Americas |
AUDIO AMPLIFIER, 2 FUNC, PDSO8 | Farnell |
Where can I find additional details, specifications and documents for a LM833DG?
Additional datasheets, footprints and schematics for LM833DG are listed on our Part Details page. You can also find images and similar parts to LM833DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM833DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM833DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM833DG fall under?
The LM833DG is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to LM833DG when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM833DG you can contact the distributor directly for product support, shipping queries etc.
Is the LM833DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM833DG have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for LM833DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM833DG often in real-time on the comparison pages.
What if I can't find stock of LM833DG?
You can fill out our help required form which you can use to request a quote for LM833DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.