Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 1°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | +125°C |
Sensor Case Style | QSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 82 |
Operating Temperature Max | 125°C |
Operating Temperature Range | -40°C to +125°C |
Output Current | 6mA |
Output Voltage | 600mV |
Resolution | 1°C |
Resolution (Bits) | 10bit |
Sensor / Transducer Type | Temperature |
Supply Current | 500µA |
Supply Voltage Range | 3V to 3.6V |
Temperature Sensing Range | -40°C to +125°C |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LM82CIMQA/NOPB .?
Additional datasheets, footprints and schematics for LM82CIMQA/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM82CIMQA/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM82CIMQA/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM82CIMQA/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM82CIMQA/NOPB . fall under?
The LM82CIMQA/NOPB . is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LM82CIMQA/NOPB . when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM82CIMQA/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM82CIMQA/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM82CIMQA/NOPB . have stock available?
There is no stock from authorised distributors for LM82CIMQA/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM82CIMQA/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM82CIMQA/NOPB .?
You can fill out our help required form which you can use to request a quote for LM82CIMQA/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.