LM8262MM/NOPB Part Information
Details for LM8262MM/NOPB by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
Part Description
The LM8262 is a Rail-to-Rail input and output Op Amp which can operate with a wide supply voltage range. This device has high output current drive, greater than Rail-to-Rail input common mode voltage range, unlimited capacitive load drive capability, and provides tested and ensured high speed and slew rate. It is specifically designed to handle the requirements of flat panel TFT panel VCOM driver applications as well as being suitable for other low power and medium speed applications which require ease of use and enhanced performance over existing devices. Greater than Rail-to-Rail input common mode voltage range with 50 dB of Common Mode Rejection allows high side and low side sensing for many applications without concern for exceeding the range and with no compromise in accuracy. In addition, most device parameters are insensitive to power supply variations. This design enhancement is yet another step in simplifying its usage. The output stage has low distortion (0.05% THD+N) and can supply a respectable amount of current (15 mA) with minimal headroom from either rail (300 mV). The LM8262 is offered in the space saving VSSOP package.
Part Downloads


Part Features
- +/u22125% Settling Time 400ns (500 pF, 100 mVPP step)
- Cap Load Limit Unlimited
- GBWP 21MHz
- Input Common Mode Voltage 0.3 V Beyond Rails
- Input Current Noise 1pA/u221aHz
- Input Voltage Noise 15nV/u221aHz
- Output Short Circuit Current +53mA/u221275 mA
- Slew Rate 12V/u00b5s
- Supply Current/channel 1.15 mA
- THD+N < 0.05%
- Wide Supply Voltage Range 2.5 V to 22 V
Part Specifications
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
Bandwidth | 21MHz |
Slew Rate | 15V/µs |
Supply Voltage Range | 2.5V to 22V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.5V to 22V |
Amplifier Type | Rail - Rail Input / Output (RRIO) |
Base Number | 8262 |
I/O Type | Rail-Rail I/O |
Input Offset Voltage Max | 7mV |
Op Amp Type | High Current |
Operating Temperature Range | 0°C to +125°C |
Supply Voltage + Nom | 22V |
Supply Voltage Max | 22V |
Supply Voltage Min | 2.5V |
Alternative Part Descriptions
- Power op amp,LM8262MM 21MHz MSOP8 | RS Components
- OP AMP, 21MHZ, 12V/uS, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:21MHz; Slew Rate:12V/µs; Supply Voltage Range:2.5V to 22V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes | Newark Electronics
- RRIO, High Output Current & Unlimited Cap Load Op Amp in MSOP | Texas Instruments