LM79L05ACMX/NOPB Part Information
Details for LM79L05ACMX/NOPB by Texas Instruments
Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators

Buy LM79L05ACMX/NOPB Directly from Texas Instruments (52295 in stock) at $0.2220
Part Downloads

Part Specifications
Output Type | Fixed |
Input Voltage Min | -20V |
Input Voltage Max | -7V |
Fixed Output Voltage Nom. | -5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Linear Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | 7905 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Output Voltage Nom. | -5V |
Alternative Part Descriptions
- 100-mA, negative linear voltage regulator | Texas Instruments
- Linear Fixed Voltage Regulator [Texas Instruments] LM79L05ACMX/NOPB Linear Fixed Voltage Regulator | Distrelec
Viewing Distributors for LM79L05ACMX/NOPB
Loading...
Loading Results for LM79L05ACMX/NOPB