LM75BIMM-5/NOPB . Sensors & Transducers by Texas Instruments

TEMPERATURE SENSOR 3DEG C VSSOP-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.50

Distributor Stock
Logo for Farnell
Farnell
from US$1.65
186
in stock
Buy Now
Logo for element14
element14
from US$1.50
186
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

IC Output Type Digital
Sensing Accuracy Range ± 3°C
Sensing Temperature Min -55°C
Sensing Temperature Max 125°C
Sensor Case Style VSSOP
No. of Pins 8Pins
Supply Voltage Min 3V
Supply Voltage Max 5.5V
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

TEMPERATURE SENSOR, 3DEG C, VSSOP-8 | element14
Temperature Sensor, 3Deg C, Vssop-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM75BIMM-5/NOPB .?

Additional datasheets, footprints and schematics for LM75BIMM-5/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM75BIMM-5/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM75BIMM-5/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM75BIMM-5/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM75BIMM-5/NOPB . fall under?

The LM75BIMM-5/NOPB . is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to LM75BIMM-5/NOPB . when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM75BIMM-5/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the LM75BIMM-5/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM75BIMM-5/NOPB . have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LM75BIMM-5/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM75BIMM-5/NOPB . often in real-time on the comparison pages.

What if I can't find stock of LM75BIMM-5/NOPB .?

You can fill out our help required form which you can use to request a quote for LM75BIMM-5/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay