Status: | Active |
---|---|
Series: | LM75 |
RoHS: | Unknown |
SO (SOP) and µMAX® (µSOP) Packages |
I²C Bus Interface |
Separate Open-Drain OS Output Operates as Interrupt or Comparator/Thermostat Input |
Register Readback Capability |
Power-Up Defaults Permit Stand-Alone Operation as a Thermostat |
3.0V to 5.5V Supply Voltage |
Low Operating Supply Current 250µA (typ), 1mA (max) |
4µA (typ) Shutdown Mode Minimizes Power Consumption |
Up to Eight LM75s Can Be Connected to a Single Bus |
Pin- and/or Register-Compatible with Improved-Performance Maxim Sensors Including MAX7500, MAX6625, MAX6626, DS75LV, and DS7505 |
Sensor Type | Silicon bandgap temperature sensor |
---|---|
# Channels | One |
Interface | 2-wire & I2C |
Accuracy (±°C) | 2 |
Temp. Resolution (bits) | 9 |
Oper. Temp. (°C) | -55 to +125 |
Package/Pins | SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 1.06 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 3°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | µMAX |
No. of Pins | 8Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Digital Temperature Sensor and | Analog Devices |
Temperature Sensor, 3Deg C, Umax-8 | Newark Electronics |
TEMPERATURE SENSOR, 3DEG C, UMAX-8 | element14 |
Where can I find additional details, specifications and documents for a LM75BIMM-3+ ?
Additional datasheets, footprints and schematics for LM75BIMM-3+ are listed on our Part Details page. You can also find images and similar parts to LM75BIMM-3+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM75BIMM-3+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM75BIMM-3+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM75BIMM-3+ you can contact the distributor directly for product support, shipping queries etc.
Is the LM75BIMM-3+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM75BIMM-3+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM75BIMM-3+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM75BIMM-3+ often in real-time on the comparison pages.
What if I can't find stock of LM75BIMM-3+ ?
You can fill out our help required form which you can use to request a quote for LM75BIMM-3+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.