LM75AIMX/NOPB . Sensors & Transducers by Texas Instruments

TEMPERATURE SENSOR 3DEG C SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.40

Distributor Stock
Logo for Farnell
Farnell
from US$0.76
5,862
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.40
38,353
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.44
5,862
in stock
Buy Now
Logo for element14
element14
from US$0.84
5,862
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.70
947
in stock
Buy Now

Specifications

IC Output Type Open Drain
Sensing Accuracy Range ± 3°C
Sensing Temperature Min -55°C
Sensing Temperature Max 125°C
Sensor Case Style SOIC
No. of Pins 8Pins
Supply Voltage Min 2.7V
Supply Voltage Max 5.5V
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

2C industry standard temperature sensor, I2C/SMBus interface | Texas Instruments
Temperature Sensor, 3Deg C, Soic-8 | Newark Electronics
TEMPERATURE SENSOR, 3DEG C, SOIC-8 | element14
IC: temperature converter | Transfer Multisort Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM75AIMX/NOPB .?

Additional datasheets, footprints and schematics for LM75AIMX/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM75AIMX/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM75AIMX/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM75AIMX/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM75AIMX/NOPB . fall under?

The LM75AIMX/NOPB . is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to LM75AIMX/NOPB . when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM75AIMX/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the LM75AIMX/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM75AIMX/NOPB . have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for LM75AIMX/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM75AIMX/NOPB . often in real-time on the comparison pages.

What if I can't find stock of LM75AIMX/NOPB .?

You can fill out our help required form which you can use to request a quote for LM75AIMX/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay