Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.46
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$14.19
|
665
in stock
|
Buy Now |
![]() |
Rochester Electronics
from US$10.46
|
4,295
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$15.75
|
665
in stock
|
Buy Now |
![]() |
element14
from US$14.34
|
665
in stock
|
Buy Now |
![]() |
TME
from US$13.01
|
88
in stock
|
Buy Now |
![]() |
RS Americas
from US$10.58
|
-
|
Buy Now |
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | 10V to 36V |
Amplifier Case Style | TO-99 |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 10V to 36V |
Amplifier Type | Compensated |
Base Number | 741 |
Device Marking | LM741CH |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 6mV |
Logic Function Number | 741 |
Op Amp Type | General Purpose |
Operating Temperature Range | 0°C to +70°C |
Operational Amplifier Features | Compensated Amp |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 36V |
Supply Voltage Min | 10V |
Op Amp, Compensated, H08C-8, 741 | Newark Electronics |
OP AMP, COMPENSATED, H08C-8, 741 | element14 |
IC: operational amplifier | TME |
Where can I find additional details, specifications and documents for a LM741CH/NOPB?
Additional datasheets, footprints and schematics for LM741CH/NOPB are listed on our Part Details page. You can also find images and similar parts to LM741CH/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM741CH/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM741CH/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM741CH/NOPB fall under?
The LM741CH/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM741CH/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM741CH/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM741CH/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM741CH/NOPB have stock available?
Authorised distributors including Rochester Electronics, Newark Electronics, element14, Farnell and TME have stock available or on a lead time for LM741CH/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM741CH/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM741CH/NOPB?
You can fill out our help required form which you can use to request a quote for LM741CH/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.