Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Voltage |
---|---|
Sensing Accuracy Range | ± 1°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | 150°C |
Sensor Case Style | SOT-23 |
No. of Pins | 6Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 73 |
Operating Temperature Max | 150°C |
Operating Temperature Range | -40°C to +150°C |
Output Current | 2µA |
Output Voltage | 0.4V |
Resolution | 14bit |
Resolution (Bits) | 14bit |
Sensor / Transducer Type | Temperature |
Supply Current | 320µA |
Supply Voltage DC Max | 6V |
Supply Voltage DC Min | -0.3V |
Supply Voltage Range | 2.7V to 5.5V |
Temperature Sensing Range | -40°C to +150°C |
Termination Type | Surface Mount Device |
DIGITAL TS W/SMBUS INTERFACE, LM73CIMK-0 | RS |
IC, TEMP SENSOR, DIG, SMBUS I/F, SMD | element14 |
Ic, Temp Sensor, Dig, Smbus I/F, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a LM73CIMK-0/NOPB?
Additional datasheets, footprints and schematics for LM73CIMK-0/NOPB are listed on our Part Details page. You can also find images and similar parts to LM73CIMK-0/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM73CIMK-0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM73CIMK-0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM73CIMK-0/NOPB fall under?
The LM73CIMK-0/NOPB is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LM73CIMK-0/NOPB when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM73CIMK-0/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM73CIMK-0/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM73CIMK-0/NOPB have stock available?
Authorised distributors including Chip One Stop, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for LM73CIMK-0/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM73CIMK-0/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM73CIMK-0/NOPB?
You can fill out our help required form which you can use to request a quote for LM73CIMK-0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.