LM7341MFE/NOPB Amplifiers & Comparators by Texas Instruments

OP-AMP SINGLE 4.6MHZ 1.9V/US SOT23-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.61

Distributor Stock
Logo for Farnell
Farnell
from US$2.61
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.97
-
Buy Now
Logo for element14
element14
from US$3.01
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 4.6MHz
Slew Rate 1.9V/µs
Supply Voltage Range 2.5V to 32V
Amplifier Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Op-Amp, Single, 4.6Mhz, 1.9V/Us, Sot23-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM7341MFE/NOPB?

Additional datasheets, footprints and schematics for LM7341MFE/NOPB are listed on our Part Details page. You can also find images and similar parts to LM7341MFE/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM7341MFE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM7341MFE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM7341MFE/NOPB fall under?

The LM7341MFE/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LM7341MFE/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM7341MFE/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM7341MFE/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM7341MFE/NOPB have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LM7341MFE/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM7341MFE/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM7341MFE/NOPB?

You can fill out our help required form which you can use to request a quote for LM7341MFE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay