Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.17
|
1,653
in stock
|
Buy Now | |
Texas Instruments
from US$1.21
|
6,036
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.34
|
2,880
in stock
|
Buy Now | |
element14
from US$1.82
|
1,185
in stock
|
Buy Now | |
Farnell
from US$1.74
|
1,185
in stock
|
Buy Now | |
Chip One Stop
from US$1.44
|
1,000
in stock
|
Buy Now | |
Micros
from US$6.20
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$3.39
|
-
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 4MHz |
Slew Rate | 1.25V/µs |
Supply Voltage Range | 2.2V to 30V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.2V to 30V |
Amplifier Type | Rail - Rail Input / Output (RRIO) |
Base Number | 7301 |
Device Marking | LM7301IM5 |
I/O Type | Rail-Rail I/O |
Input Offset Voltage Max | 8mV |
Logic Function Number | 7301 |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +85°C |
Operational Amplifier Features | Tiny Low Power/Rail -to-Rail |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 32V |
Supply Voltage Min | 1.8V |
Single, 30-V, 4-MHz operational amplifier | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
Op amp,LM7301IM5 4MHz SOT23-5 | RS |
OP AMP, 4MHZ, 1.25V/US, SOT-23-5 | element14 |
R-R I/O Op-Amp, GBW 4MHz, SR 1.25V/us, Voff 0.03mV, +/-0.9÷+/-16V, -40÷85°C | Micros |
Op Amp, 4Mhz, 1.25V/Us, Sot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM7301IM5/NOPB?
Additional datasheets, footprints and schematics for LM7301IM5/NOPB are listed on our Part Details page. You can also find images and similar parts to LM7301IM5/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM7301IM5/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM7301IM5/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM7301IM5/NOPB fall under?
The LM7301IM5/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM7301IM5/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM7301IM5/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM7301IM5/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM7301IM5/NOPB have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, element14 and Farnell have stock available or on a lead time for LM7301IM5/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM7301IM5/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM7301IM5/NOPB?
You can fill out our help required form which you can use to request a quote for LM7301IM5/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.