LM7171BIM/NOPB Amplifiers & Comparators by Texas Instruments

IC OP AMP SINGLE SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM7171 is a high speed voltage feedback amplifier that has the slewing characteristic of a current feedback amplifier, yet it can be used in all traditional voltage feedback amplifier configurations. The LM7171 is stable for gains as low as +2 or −1. It provides a very high slew rate at 4100V/μs and a wide unity-gain bandwidth of 200 MHz while consuming only 6.5 mA of supply current. It is ideal for video and high speed signal processing applications such as HDSL and pulse amplifiers. With 100 mA output current, the LM7171 can be used for video distribution, as a transformer driver or as a laser diode driver. Operation on ±15 V power supplies allows for large signal swings and provides greater dynamic range and signal-to-noise ratio. The LM7171 offers low SFDR and THD, ideal for ADC/DAC systems. In addition, the LM7171 is specified for ±5 V operation for portable applications. The LM7171 is built on TI's advanced VIP™ III (Vertically integrated PNP) complementary bipolar process.

Where to Buy

Prices starting from US$3.66

Distributor Stock
Logo for RS
RS
from US$4.27
72
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.96
-
Buy Now
Logo for element14
element14
from US$4.17
-
Buy Now
Logo for Farnell
Farnell
from US$3.66
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 200MHz
Slew Rate 4100V/µs
Supply Voltage Range 5.5V to 36V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 5.5V to 36V
Gain Bandwidth 220MHz
Op Amp Type High Speed
Operating Temperature Range -40°C to +85°C
Supply Voltage Max 36V
Supply Voltage Min 5.5V

Alternative Descriptions

Fast op amp,LM7171BIM SO8 | RS
Ic, Op Amp, Single, Smd | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM7171BIM/NOPB?

Additional datasheets, footprints and schematics for LM7171BIM/NOPB are listed on our Part Details page. You can also find images and similar parts to LM7171BIM/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM7171BIM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM7171BIM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM7171BIM/NOPB fall under?

The LM7171BIM/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LM7171BIM/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM7171BIM/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM7171BIM/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM7171BIM/NOPB have stock available?

Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM7171BIM/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM7171BIM/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM7171BIM/NOPB?

You can fill out our help required form which you can use to request a quote for LM7171BIM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay