Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 235MHz |
Slew Rate | 1300V/µs |
Supply Voltage Range | 4.5V to 33V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 4.5V to 33V |
Amplifier Type | Power |
Base Number | 7121 |
Gain Bandwidth | 105MHz |
IC Generic Number | 7121 |
Input Offset Voltage Max | 15mV |
Logic Function Number | 7121 |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +85°C |
Operational Amplifier Features | Tiny High Speed Low Power |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 33V |
Supply Voltage Min | 4.5V |
Ic Opamp Vfb 1 Circuit Sot23-5 Voltage Feedback Rohs Compliant: Yes Uit - Sot-23-5 |TEXAS INSTRUMENTS LM7121IM5/NOPB | Newark Electronics |
175 MHz Low Power Voltage Feedback Amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a LM7121IM5/NOPB .?
Additional datasheets, footprints and schematics for LM7121IM5/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM7121IM5/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM7121IM5/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM7121IM5/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM7121IM5/NOPB . fall under?
The LM7121IM5/NOPB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM7121IM5/NOPB . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM7121IM5/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM7121IM5/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM7121IM5/NOPB . have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for LM7121IM5/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM7121IM5/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM7121IM5/NOPB .?
You can fill out our help required form which you can use to request a quote for LM7121IM5/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.