Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 2°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | +150°C |
Sensor Case Style | MSOP |
No. of Pins | 8Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy | +3.5°C/-2°C |
Base Number | 70 |
IC Generic Number | 70 |
Logic Function Number | 70 |
No. of Bits | 10bit |
Operating Temperature Max | 150°C |
Operating Temperature Range | -55°C to +150°C |
Output Voltage | 2.4V |
Resolution | 11bit |
Resolution (Bits) | 11bit |
Sensor / Transducer Type | Temperature |
Supply Current | 260µA |
Supply Voltage Range | 4.5V to 5.5V |
Temperature Sensing Range | -55°C to +150°C |
Where can I find additional details, specifications and documents for a LM70CIMM-5?
Additional datasheets, footprints and schematics for LM70CIMM-5 are listed on our Part Details page. You can also find images and similar parts to LM70CIMM-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM70CIMM-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM70CIMM-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM70CIMM-5 fall under?
The LM70CIMM-5 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LM70CIMM-5 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM70CIMM-5 you can contact the distributor directly for product support, shipping queries etc.
Is the LM70CIMM-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM70CIMM-5 have stock available?
There is no stock from authorised distributors for LM70CIMM-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM70CIMM-5 often in real-time on the comparison pages.
What if I can't find stock of LM70CIMM-5?
You can fill out our help required form which you can use to request a quote for LM70CIMM-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.