LM62BIM3/NOPB Part Information
Details for LM62BIM3/NOPB by Texas Instruments
Electronic & Electrical Components > Sensors & Transducers > Sensors

Buy LM62BIM3/NOPB Directly from Texas Instruments (52760 in stock) at $0.3420
Part Downloads

Part Specifications
IC Output Type | Voltage |
Sensing Accuracy Range | ± 2°C |
Sensing Temperature Min | 0°C |
Sensing Temperature Max | 90°C |
Sensor Case Style | SOT-23 |
No. of Pins | 3Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 10V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 82µA |
Supply Voltage Range | 2.7V to 10V |
Temperature Sensing Range | 0°C to +90°C |
Alternative Part Descriptions
- ±2°C analog output temperature sensor, with 15.6mV/°C gain | Texas Instruments
Viewing Distributors for LM62BIM3/NOPB
Loading...
Loading Results for LM62BIM3/NOPB