Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Voltage |
---|---|
Sensing Accuracy Range | ± 2°C |
Sensing Temperature Min | -30°C |
Sensing Temperature Max | +100°C |
Sensor Case Style | TO-92 |
No. of Pins | 3Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 10V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 61 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +85°C |
Output Current | 10mA |
Output Current Max | 10mA |
Output Voltage | 850mV |
Output Voltage per °C | 10mV/°C |
Sensor / Transducer Type | Temperature |
Supply Current | 82µA |
Supply Voltage Range | 2.7V to 10V |
Temperature Max | 100°C |
Temperature Sensing Range | -30°C to +100°C |
Ic, Temp Sensor, 2.7V~10V, To92 | Newark Electronics |
IC, TEMP SENSOR, 2.7V~10V, TO92 | element14 |
±3°C analog output temperature sensor with 10mV/°C gain & TO-92 option | Texas Instruments |
Where can I find additional details, specifications and documents for a LM61BIZ/NOPB?
Additional datasheets, footprints and schematics for LM61BIZ/NOPB are listed on our Part Details page. You can also find images and similar parts to LM61BIZ/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM61BIZ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM61BIZ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM61BIZ/NOPB fall under?
The LM61BIZ/NOPB is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LM61BIZ/NOPB when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM61BIZ/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM61BIZ/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM61BIZ/NOPB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Texas Instruments have stock available or on a lead time for LM61BIZ/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM61BIZ/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM61BIZ/NOPB?
You can fill out our help required form which you can use to request a quote for LM61BIZ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.