No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 100MHz |
Slew Rate | 3600V/µs |
Supply Voltage Range | 5.5V to 34V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 5.5V to 34V |
Gain Bandwidth | 130MHz |
Op Amp Type | High Speed |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 34V |
Supply Voltage Min | 5.5V |
OP Amp Single Volt Fdbk 17V/34V SOIC8 | RS |
Ic, Op Amp, Single, Powerwise | Newark Electronics |
Where can I find additional details, specifications and documents for a LM6171BIM/NOPB .?
Additional datasheets, footprints and schematics for LM6171BIM/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM6171BIM/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM6171BIM/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM6171BIM/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM6171BIM/NOPB . fall under?
The LM6171BIM/NOPB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM6171BIM/NOPB . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM6171BIM/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM6171BIM/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM6171BIM/NOPB . have stock available?
There is no stock from authorised distributors for LM6171BIM/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM6171BIM/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM6171BIM/NOPB .?
You can fill out our help required form which you can use to request a quote for LM6171BIM/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.